Parco Scientific Company Digital 10000 Orbital Shakers TR980422

Description
The Digital 10000-1 and 10000-2 Orbital Shakers are large capacity shakers. They have a more powerful drive mechanism and larger orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 24" non-skid rubber mat.
Description
The Digital 10000-1 and 10000-2 Orbital Shakers are large capacity shakers. They have a more powerful drive mechanism and larger orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 24" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 10000 Orbital Shakers - TR980422 - Parco Scientific Company
Westland, MI, USA
Digital 10000 Orbital Shakers
TR980422
Digital 10000 Orbital Shakers TR980422
The Digital 10000-1 and 10000-2 Orbital Shakers are large capacity shakers. They have a more powerful drive mechanism and larger orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 24" non-skid rubber mat.

The Digital 10000-1 and 10000-2 Orbital Shakers are large capacity shakers. They have a more powerful drive mechanism and larger orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • Speed calibration mode allows user to automatically recalibrate speed display
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Spill-resistant design channels fluids away from internal components
  • Includes a 92" detachable, 3-wire cord/plug and an 24 x 24" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980422
Product Name Digital 10000 Orbital Shakers
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Titan 450 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Pulsing Vortex Mixer - TR930114 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details