Parco Scientific Company Digital 1000 Orbital Shaker TR980398

Description
The Digital 1000 Orbital Shakers are ideal for a wide variety of shaking applications. The tray includes an 11.75 x 8.75" non-skid rubber mat. Remove mat to mount a variety of optional flask clamps or test tube racks directly onto the tray. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments and has a maximum weight capacity of 8lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat.
Description
The Digital 1000 Orbital Shakers are ideal for a wide variety of shaking applications. The tray includes an 11.75 x 8.75" non-skid rubber mat. Remove mat to mount a variety of optional flask clamps or test tube racks directly onto the tray. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments and has a maximum weight capacity of 8lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000 Orbital Shaker - TR980398 - Parco Scientific Company
Westland, MI, USA
Digital 1000 Orbital Shaker
TR980398
Digital 1000 Orbital Shaker TR980398
The Digital 1000 Orbital Shakers are ideal for a wide variety of shaking applications. The tray includes an 11.75 x 8.75" non-skid rubber mat. Remove mat to mount a variety of optional flask clamps or test tube racks directly onto the tray. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments and has a maximum weight capacity of 8lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat.

The Digital 1000 Orbital Shakers are ideal for a wide variety of shaking applications. The tray includes an 11.75 x 8.75" non-skid rubber mat. Remove mat to mount a variety of optional flask clamps or test tube racks directly onto the tray. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments and has a maximum weight capacity of 8lbs. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Spill-resistant design channels fluids away from internal components.
  • Includes a 92" detachable, 3-wire cord/plug and an 11.75 x 8.75" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980398
Product Name Digital 1000 Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control Heating
Speed Variable; Continuous
View Details