Parco Scientific Company Advanced Multi-Tube Vortexer TR945065

Description
The Advanced Multi-Tube Vortexer is ideal for applications requiring accuracy and repeatability. The variable speed microprocessor control provides a consistent uniform mixing action and the programmable pulsing mode allows users to adjust the pulse-on and pulse-off times between 1 and 59 seconds in 1 second intervals. This unit can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 7lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mm Test Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Process up to 50 samples at a time LED display for speed and time Timer: 1 second to 160 hours 92" (234cm) detachable, 3-wire cord and plug ul>
Description
The Advanced Multi-Tube Vortexer is ideal for applications requiring accuracy and repeatability. The variable speed microprocessor control provides a consistent uniform mixing action and the programmable pulsing mode allows users to adjust the pulse-on and pulse-off times between 1 and 59 seconds in 1 second intervals. This unit can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 7lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mm Test Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Process up to 50 samples at a time LED display for speed and time Timer: 1 second to 160 hours 92" (234cm) detachable, 3-wire cord and plug ul>

Suppliers

Company
Product
Description
Supplier Links
Advanced Multi-Tube Vortexer - TR945065 - Parco Scientific Company
Westland, MI, USA
Advanced Multi-Tube Vortexer
TR945065
Advanced Multi-Tube Vortexer TR945065
The Advanced Multi-Tube Vortexer is ideal for applications requiring accuracy and repeatability. The variable speed microprocessor control provides a consistent uniform mixing action and the programmable pulsing mode allows users to adjust the pulse-on and pulse-off times between 1 and 59 seconds in 1 second intervals. This unit can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 7lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mm Test Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Process up to 50 samples at a time LED display for speed and time Timer: 1 second to 160 hours 92" (234cm) detachable, 3-wire cord and plug ul>

The Advanced Multi-Tube Vortexer is ideal for applications requiring accuracy and repeatability. The variable speed microprocessor control provides a consistent uniform mixing action and the programmable pulsing mode allows users to adjust the pulse-on and pulse-off times between 1 and 59 seconds in 1 second intervals. This unit can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 7lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mm Test Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Process up to 50 samples at a time
  • LED display for speed and time
  • Timer: 1 second to 160 hours
  • 92" (234cm) detachable, 3-wire cord and plug
    ul>
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR945065
Product Name Advanced Multi-Tube Vortexer
Motion Vortex Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Pulsing Vortex Mixer - TR930113 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
EFL 300 Digital Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details