Parco Scientific Company Student Owl Pellet Kit 15A

Description
Kit Includes: Three owl pellets Plastic forceps Magnifying lens with holder Illustrated 12-page study guide for individualized study
Description
Kit Includes: Three owl pellets Plastic forceps Magnifying lens with holder Illustrated 12-page study guide for individualized study

Suppliers

Company
Product
Description
Supplier Links
Student Owl Pellet Kit - 15A - Parco Scientific Company
Westland, MI, USA
Student Owl Pellet Kit
15A
Student Owl Pellet Kit 15A
Kit Includes: Three owl pellets Plastic forceps Magnifying lens with holder Illustrated 12-page study guide for individualized study

Kit Includes:

  • Three owl pellets
  • Plastic forceps
  • Magnifying lens with holder
  • Illustrated 12-page study guide for individualized study
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Technical Training Equipment
Product Number 15A
Product Name Student Owl Pellet Kit
Trainer Type Training Kit / Modular Unit
Unlock Full Specs
to access all available technical data

Similar Products

TeachAide Classroom Demonstration Workstation -  - AirClean Systems
Specs
Trainer Type Training Laboratory
Technology / Subject Biology / Biotechnology; Chemistry
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Trainer Type Simulator
Technology / Subject Aerospace / Flight; Biology / Biotechnology; Hypoxia
View Details
Technic Mini Mod 2 -  - Technic, Inc.
Specs
Trainer Type Simulator; Training Benches; Training Laboratory
Technology / Subject Chemical / Process Engineering; Chemistry; Alternative Energy (PV, Fuel Cells, etc.); Materials Engineering; Semiconductor Fab; Plating, Electroplating, Anodizing, Electropolishing Plant Simulation
View Details
Small Barn Owl Pellets - 015A - Parco Scientific Company
Parco Scientific Company
Specs
Trainer Type Training Kit / Modular Unit
View Details