Paratherm – Heat Transfer Fluids by Lubrizol Heating and Cooling Heat Transfer Fluid Paratherm MR®

Description
The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated fluid can be safely combined with spent lubricating oils and recycled locally. Designed for a broad variety of applications such as batch reactors, laminating lines and plastics mold temperature control, the Paratherm MR® is tough and durable. Engineered to provide outstanding performance under demanding conditions, it is easy and safe to handle – a pleasant alternative to synthetic aromatic fluids. Single fluid heating and cooling from 36°F to 550°F Non-aromatic/low odor composition reduces worker exposure and environmental issues Extends low-temperature capabilities of standard hot oil temperature control units
Datasheet
Description
The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated fluid can be safely combined with spent lubricating oils and recycled locally. Designed for a broad variety of applications such as batch reactors, laminating lines and plastics mold temperature control, the Paratherm MR® is tough and durable. Engineered to provide outstanding performance under demanding conditions, it is easy and safe to handle – a pleasant alternative to synthetic aromatic fluids. Single fluid heating and cooling from 36°F to 550°F Non-aromatic/low odor composition reduces worker exposure and environmental issues Extends low-temperature capabilities of standard hot oil temperature control units
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heating and Cooling Heat Transfer Fluid - Paratherm MR® - Paratherm – Heat Transfer Fluids by Lubrizol
King of Prussia, PA, United States
Heating and Cooling Heat Transfer Fluid
Paratherm MR®
Heating and Cooling Heat Transfer Fluid Paratherm MR®
The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated fluid can be safely combined with spent lubricating oils and recycled locally. Designed for a broad variety of applications such as batch reactors, laminating lines and plastics mold temperature control, the Paratherm MR® is tough and durable. Engineered to provide outstanding performance under demanding conditions, it is easy and safe to handle – a pleasant alternative to synthetic aromatic fluids. Single fluid heating and cooling from 36°F to 550°F Non-aromatic/low odor composition reduces worker exposure and environmental issues Extends low-temperature capabilities of standard hot oil temperature control units

The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the food-grade fluid is safe to use and is easy to dispose. Used or contaminated fluid can be safely combined with spent lubricating oils and recycled locally. Designed for a broad variety of applications such as batch reactors, laminating lines and plastics mold temperature control, the Paratherm MR® is tough and durable. Engineered to provide outstanding performance under demanding conditions, it is easy and safe to handle – a pleasant alternative to synthetic aromatic fluids.

  • Single fluid heating and cooling from 36°F to 550°F
  • Non-aromatic/low odor composition reduces worker exposure and environmental issues
  • Extends low-temperature capabilities of standard hot oil temperature control units
Supplier's Site Datasheet

Technical Specifications

  Paratherm – Heat Transfer Fluids by Lubrizol
Product Category Petroleum and Mineral Oil Products
Product Number Paratherm MR®
Product Name Heating and Cooling Heat Transfer Fluid
Type / Function Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
Composition / Chemistry Petroleum or Mineral Oil
Applications Food Contact Approved; Process Equipment, Tanks, Reactor or Lines; Batch Reactors, Laminating Lines, Plastic Mold
Kinematic Viscosity 6.5 cSt (7.00E-5 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Swiss-Style Screw Machine Oil - XTREME CUT 735 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting; Base / Process Oil
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 21.0 cSt (2.26E-4 ft²/sec)
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Greases - 648014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Grease / Gel
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
View Details
Aervoe Industries Incorporated
Specs
Type / Function Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Petroleum or Mineral Oil
Grade / Approvals Military Spec. #MIL-C-16173D, Group III
View Details