Synthetic
Hydrogenated Terphenyl heat transfer fluid is a partially based product designed for closed-loop liquid phase heating; Chemical equivalent and compatible with Therminol® 66. Partially hydrogenated terphenyls have been used successfully in high temperature heat transfer applications for many years. Because it meets the quality standards users have come to expect of this type of chemical, our hydrogenated terphenyl thermal fluid is fully compatible with existing installations that require topping off or full replacement.
| Paratherm – Heat Transfer Fluids by Lubrizol | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Paratherm HT |
| Product Name | Hydrogenated Terphenyl Heat Transfer Fluid |
| Type / Function | Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Applications | Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Biofuel Processing, Oil & Gas Processing, Alternative Energy & Emerging Technologies |
| Kinematic Viscosity | 0.5 to 31.4 cSt (4.84E-6 to 3.38E-4 ft²/sec) |