GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600°F with low vapor pressure and excellent thermal stability. The unique chemical structure of GP heat transfer fluids are carefully engineered to resist thermal cracking at elevated temperatures and resists fouling and coking even when pushed to the limits.
GP thermal fluids are designed for reliable, consistent performance with little maintenance even when operated at or near the maximum bulk temperature. For best results, Paratherm recommends routine fluid analysis of all heat transfer fluids at least once per year.
| Paratherm – Heat Transfer Fluids by Lubrizol | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Paratherm GP |
| Product Name | High Temperature Heat Transfer Fluid |
| Type / Function | Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Applications | Process Equipment, Tanks, Reactor or Lines; Chemical Processing, Oil & Gas Processing, Asphalt Processing & Storage, Industrial Drying Processes |
| Kinematic Viscosity | 1.2 to 29.0 cSt (1.29E-5 to 3.12E-4 ft²/sec) |