Paragon SnF-82
The SnF-82 non-digital automatic Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit.
This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick.
The SnF-82 is made of 2 ½” thick firebrick in the lid, walls and bottom. It is designed for low-fire ceramics, china paint, decals and gold. For porcelain and stoneware, select a kiln made of 3” firebrick.
A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”
Features of the SnF-82 Non-Digital Automatic Kiln
Kiln Sitter with Limit Timer comes standard
1 infinite control switch; 1 switch-timer
Long-life electrical system with high temperature wire
Lock-in lid support with a positive catch
2 wide-view tapered peepholes
Ventilated, louvered switch box
2 hand lifts
Heavy duty kiln stand with mar-proof plastic
Full-formed, galvanized steel base covers the entire brick bottom
Fall-away two stage Prop-R-Vent for venting the ware
Coated lid, peepholes and rim of firebricks for extended firebrick life
Operating instructions on switch box
Heavy gauge stainless steel case
Pilot light shows when Kiln Sitter is on
Full firing capacity: fire ware directly on the brick bottom
Reversible brick bottom
Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins.
Paragon SnF-82
The SnF-82 non-digital automatic Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit.
This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick.
The SnF-82 is made of 2 ½” thick firebrick in the lid, walls and bottom. It is designed for low-fire ceramics, china paint, decals and gold. For porcelain and stoneware, select a kiln made of 3” firebrick.
A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.
The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”
Features of the SnF-82 Non-Digital Automatic Kiln
- Kiln Sitter with Limit Timer comes standard
- 1 infinite control switch; 1 switch-timer
- Long-life electrical system with high temperature wire
- Lock-in lid support with a positive catch
- 2 wide-view tapered peepholes
- Ventilated, louvered switch box
- 2 hand lifts
- Heavy duty kiln stand with mar-proof plastic
- Full-formed, galvanized steel base covers the entire brick bottom
- Fall-away two stage Prop-R-Vent for venting the ware
- Coated lid, peepholes and rim of firebricks for extended firebrick life
- Operating instructions on switch box
- Heavy gauge stainless steel case
- Pilot light shows when Kiln Sitter is on
- Full firing capacity: fire ware directly on the brick bottom
- Reversible brick bottom
- Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins.