Paragon SC-2 Silver & Glass Kiln with Window
Ideal for Teachers
“I have traveled with my SC-2 for 11 years. I sometimes have to use welding gloves to put the warm kiln on a cart, take it outside, load it in the car, and wrap it in a wool blanket.
“I have traveled out of state with my SC-2 repeatedly. Fired it over and over again in class, burned up all manner of skewers, toothpicks, cork clay and more. The kiln can take it! While I'm sure the kiln wouldn't mind an easier life, it's doing fine.” –Elaine Luther of River Forest, Illinois, USA
Exciting Projects You Can Make
The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. You will never outgrow the joy of opening a kiln to view your treasures. Try screen printing on glass, glass decals, painting with frit and stringers, glass pendants, dichroic glass . . . the list goes on and on.
You can try the amazing Art Clay Silver, PMC silver clay, and even glass clay. Shape these clays with simple tools and fire them in the kiln. The digital SC-2 kiln fires china paint, enameling, and glass in minutes. Fire up to 2000°F. The SC-2 is popular with seminar teachers because it fires fast, plugs into a standard household outlet, ships by UPS, and is easy to sell. The SC-2 is popular in art centers, colleges, craft classes, and even engineering laboratories.
Easy to Fire
The SC-2 can hold three shelves of silver clay yet is portable enough to take with you to classes. Program the firing schedule that is perfect for your projects. You are not stuck with preset programs. The programmer turns itself off after the firing is completed. (Please note, however, that you should be near the kiln at the expected shutoff time.) the SC-2 is great in classrooms because the elements are embedded in ceramic fiber.
Even Heat Distribution
The current SC-2 kiln has two separate heating elements in the left and right sides of the firing chamber. The back of the chamber has no element. Extensive testing shows that the heat distribution in the new SC-2 is more even throughout the firing chamber, because heat does not build up in the back of the kiln.
Affordable, Easy to Program
The SC-2, for a digital kiln, is surprisingly affordable and made in America. It fires automatically at the rate and temperature you enter. A large, brightly lit display prompts for firing rate, temperature, and hold time. Use the hold f
| Paragon Industries, L.P. | |
|---|---|
| Product Category | Kilns (industrial) |
| Product Number | SC2 with Window |
| Application | Industrial |