Paragon Industries, L.P. S823

Description
Paragon S-82-3 The S-82-3 Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. The S-82-3 is made of deluxe 3” thick firebrick in the lid and walls. The bottom is 2 ½” thick. Since the S-82-3 is designed for porcelain and stoneware, it can easily fire low-fire ceramics, china paint, decals and gold. It is an ideal size for firing porcelain dolls. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” Features of the S-82-3 Kiln Kiln Sitter with Limit Timer comes standard 2 infinite control switches Long-life electrical system with high temperature wire Lock-in lid support with a positive catch 2 wide-view tapered peepholes Ventilated, louvered switch box 2 hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base covers the entire brick bottom Fall-away two stage Prop-R-Vent for venting the ware Coated lid, peepholes and rim of firebricks for extended firebrick life Operating instructions on switch box Heavy gauge stainless steel case Pilot light shows when Kiln Sitter is on Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price
Description
Paragon S-82-3 The S-82-3 Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. The S-82-3 is made of deluxe 3” thick firebrick in the lid and walls. The bottom is 2 ½” thick. Since the S-82-3 is designed for porcelain and stoneware, it can easily fire low-fire ceramics, china paint, decals and gold. It is an ideal size for firing porcelain dolls. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” Features of the S-82-3 Kiln Kiln Sitter with Limit Timer comes standard 2 infinite control switches Long-life electrical system with high temperature wire Lock-in lid support with a positive catch 2 wide-view tapered peepholes Ventilated, louvered switch box 2 hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base covers the entire brick bottom Fall-away two stage Prop-R-Vent for venting the ware Coated lid, peepholes and rim of firebricks for extended firebrick life Operating instructions on switch box Heavy gauge stainless steel case Pilot light shows when Kiln Sitter is on Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price

Suppliers

Company
Product
Description
Supplier Links
Paragon S-82-3 The S-82-3 Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. The S-82-3 is made of deluxe 3” thick firebrick in the lid and walls. The bottom is 2 ½” thick. Since the S-82-3 is designed for porcelain and stoneware, it can easily fire low-fire ceramics, china paint, decals and gold. It is an ideal size for firing porcelain dolls. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” Features of the S-82-3 Kiln Kiln Sitter with Limit Timer comes standard 2 infinite control switches Long-life electrical system with high temperature wire Lock-in lid support with a positive catch 2 wide-view tapered peepholes Ventilated, louvered switch box 2 hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base covers the entire brick bottom Fall-away two stage Prop-R-Vent for venting the ware Coated lid, peepholes and rim of firebricks for extended firebrick life Operating instructions on switch box Heavy gauge stainless steel case Pilot light shows when Kiln Sitter is on Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins. The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price

Paragon S-82-3

The S-82-3 Paragon kiln is large enough for most ceramic projects. Figured at cost per cubic foot, it is among our lowest priced hobby kilns. It uses the same circuit size as most of our studio kilns. Upgrade to a larger kiln later without having to install a new circuit.

This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick.

The S-82-3 is made of deluxe 3” thick firebrick in the lid and walls. The bottom is 2 ½” thick. Since the S-82-3 is designed for porcelain and stoneware, it can easily fire low-fire ceramics, china paint, decals and gold. It is an ideal size for firing porcelain dolls.

A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

The heat of the kiln is magical and offers wonderful surprises. Ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”

Features of the S-82-3 Kiln

  • Kiln Sitter with Limit Timer comes standard
  • 2 infinite control switches
  • Long-life electrical system with high temperature wire
  • Lock-in lid support with a positive catch
  • 2 wide-view tapered peepholes
  • Ventilated, louvered switch box
  • 2 hand lifts
  • Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent
  • Full-formed, galvanized steel base covers the entire brick bottom
  • Fall-away two stage Prop-R-Vent for venting the ware
  • Coated lid, peepholes and rim of firebricks for extended firebrick life
  • Operating instructions on switch box
  • Heavy gauge stainless steel case
  • Pilot light shows when Kiln Sitter is on
  • Full firing capacity: fire ware directly on the brick bottom
  • Reversible brick bottom
  • Dropped, recessed brick grooves help prevent element bulging; eliminate the need for element pins; make changing the element easier and faster than some competing models that require element pins.

The Furniture Kit

The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number S823
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - Tunnel Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - XB3218-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - SNF82 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2300 F (1260 C)
Capacity 3.3 cubic feet (93.45 liters)
View Details