Paragon Industries, L.P. S283

Description
Paragon S-28-3 The massive, 12-sided Paragon S-28-3 kiln is a profit center of the busy ceramic studio. It eats up stacks of low-fire ware. At a cost per cubic foot, the S-28-3 is one of the most economically priced standard kilns we make. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The S-28-3 uses deluxe 3” thick firebrick throughout: in the sidewalls, the reversible brick bottom, and the 3” thick lid. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for the S-28-3 kiln supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. If you move your kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Other Features Lock-in lid support Large, tapered peepholes Ventilated switch box Hand lifts Dropped, recessed brick grooves—no pins needed Heavy duty elements Dust-free coating in the peepholes, both sides of the lid and top rim of firebrick Heavy gauge stainless steel case Operating instructions silk-screened on the switch box
Description
Paragon S-28-3 The massive, 12-sided Paragon S-28-3 kiln is a profit center of the busy ceramic studio. It eats up stacks of low-fire ware. At a cost per cubic foot, the S-28-3 is one of the most economically priced standard kilns we make. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The S-28-3 uses deluxe 3” thick firebrick throughout: in the sidewalls, the reversible brick bottom, and the 3” thick lid. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for the S-28-3 kiln supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. If you move your kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Other Features Lock-in lid support Large, tapered peepholes Ventilated switch box Hand lifts Dropped, recessed brick grooves—no pins needed Heavy duty elements Dust-free coating in the peepholes, both sides of the lid and top rim of firebrick Heavy gauge stainless steel case Operating instructions silk-screened on the switch box

Suppliers

Company
Product
Description
Supplier Links
Paragon S-28-3 The massive, 12-sided Paragon S-28-3 kiln is a profit center of the busy ceramic studio. It eats up stacks of low-fire ware. At a cost per cubic foot, the S-28-3 is one of the most economically priced standard kilns we make. This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln. Studio owners call these kilns “real work horses.” Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them. The S-28-3 uses deluxe 3” thick firebrick throughout: in the sidewalls, the reversible brick bottom, and the 3” thick lid. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid. The 24” wide stand for the S-28-3 kiln supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. If you move your kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters. Other Features Lock-in lid support Large, tapered peepholes Ventilated switch box Hand lifts Dropped, recessed brick grooves—no pins needed Heavy duty elements Dust-free coating in the peepholes, both sides of the lid and top rim of firebrick Heavy gauge stainless steel case Operating instructions silk-screened on the switch box

Paragon S-28-3

The massive, 12-sided Paragon S-28-3 kiln is a profit center of the busy ceramic studio. It eats up stacks of low-fire ware. At a cost per cubic foot, the S-28-3 is one of the most economically priced standard kilns we make.

This kiln features a top row of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick.

During busy seasons when orders are backlogged, you will be grateful you own a dependable Paragon kiln. Studio owners call these kilns “real work horses.”

Paragon studio kilns have withstood years of abuse in school environments. High school ceramics teachers fire these kilns unmercifully, without remorse. Yet the kilns keep going. People swear by them.

The S-28-3 uses deluxe 3” thick firebrick throughout: in the sidewalls, the reversible brick bottom, and the 3” thick lid. The massive lid is easy to lift with Paragon's patented “LiteLid,” which does away with cumbersome pulleys and cords and reduces lid weight to only several pounds of pressure. Most people can lift the lid with one hand. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. No need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. Ask competitors if their lid spring includes a truss and floating lid.

The 24” wide stand for the S-28-3 kiln supports the brick bottom with framing that is 4 ½” wide across the top of each side. The stand accommodates the Orton Vent Master. The stand is rock-steady, with 16-gauge frame and heavy 12-gauge legs.

A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

If you move your kiln out of the way when not in use, order an optional deluxe kiln stand with steel casters.

Other Features

  • Lock-in lid support
  • Large, tapered peepholes
  • Ventilated switch box
  • Hand lifts
  • Dropped, recessed brick grooves—no pins needed
  • Heavy duty elements
  • Dust-free coating in the peepholes, both sides of the lid and top rim of firebrick
  • Heavy gauge stainless steel case
  • Operating instructions silk-screened on the switch box
Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number S283
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - S823 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 2.9 cubic feet (83.53 liters)
View Details
FS Series Shuttle Envelope Kiln - FS 224 - L&L Special Furnace Co., Inc.
L&L Special Furnace Co., Inc.
Specs
External Continuous (Convey, Shuttle); Shuttle (Moving Kiln with Fixed Base)
Application Firing / Sintering; Industrial
Heat Source Electric / Resistance
View Details
Da Vinci Kiln Automatic - T2327-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details