Paragon F-240 Lamp Working Kiln
Anneal large glass figurines in the digital F-240 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely.
You can make figurines up to 11” tall in the F-240. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
Design programs with up to 8 segments (steps) in Ramp-Hold mode.
Fire to a single temperature at a single speed in the simplified Single Speed mode.
Ramp-Hold mode can store 4 programs.
Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
Add Hold Time during firing without having to stop the kiln to reprogram.
Control both heating and cooling in Ramp-Hold.
Program Review lets you check the program you are about to fire.
Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln.
Temperature display throughout firing and cooling in your choice of °F or °C
Thermocouple Offset adjusts the thermocouple readout.
Set the Delay to turn on the kiln later to suit your schedule.
Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
12 Month Warranty
LED Lights show whether you are in program, review, or firing mode.
Colorful, illustrated instruction manual. Download it from the “Additional Information” section below to review these features in more detail.
Ease of operation will delight you. Never before has lamp work been so easy in this price range. Imagine the massive, award-winning figurines you will be able to make with this kiln.
Paragon F-240 Lamp Working Kiln
Anneal large glass figurines in the digital F-240 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely.
You can make figurines up to 11” tall in the F-240. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller.
The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.
Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns
- Design programs with up to 8 segments (steps) in Ramp-Hold mode.
- Fire to a single temperature at a single speed in the simplified Single Speed mode.
- Ramp-Hold mode can store 4 programs.
- Skip a segment in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Change the target temperature in Ramp-Hold during firing without having to stop the kiln to reprogram.
- Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
- Add Hold Time during firing without having to stop the kiln to reprogram.
- Control both heating and cooling in Ramp-Hold.
- Program Review lets you check the program you are about to fire.
- Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln.
- Temperature display throughout firing and cooling in your choice of °F or °C
- Thermocouple Offset adjusts the thermocouple readout.
- Set the Delay to turn on the kiln later to suit your schedule.
- Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
- 12 Month Warranty
- LED Lights show whether you are in program, review, or firing mode.
- Colorful, illustrated instruction manual. Download it from the “Additional Information” section below to review these features in more detail.
Ease of operation will delight you. Never before has lamp work been so easy in this price range. Imagine the massive, award-winning figurines you will be able to make with this kiln.