The Janus-24 Glass/Pottery Kiln
The Paragon Janus-24 can fire both pottery and glass. Heating elements are mounted in the top, sidewalls, and door.
Select between glass and pottery with the flip of a switch. With the switch in the glass position, heat comes from the top elements and the middle sidewall element. With the switch in the pottery position, heat comes from only the sidewall elements.
In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces in pottery mode.
The Janus-24 digital kiln heats from the top, three sides and door for unsurpassed heat distribution. Bend glass for curved windows or cabinet doors and to repair lampshades. Make huge glass-fused platters. Crack the door to drag a rod across the softened glass or to emboss designs in the surface. Explore small-to-medium sized casting and pâte de verre. Enjoy the glittering beauty of dichroics. Make treasured gifts.
The elements in the roof are mounted in a firebrick “ball” groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The groove dissipates heat efficiently.
Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Elements are coiled from the finest high-temperature wire available.
Will you anneal glass for long periods in your Janus-24? Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay upgrade.
The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life.
The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat.
| Paragon Industries, L.P. | |
|---|---|
| Product Category | Kilns (industrial) |
| Product Number | JANUS24 |
| Application | Industrial |