Paragon Industries, L.P. E10

Description
Paragon E-10A The E-10A fires to 2000°F. Create breathtaking jewelry or small keepsakes using almost any medium you can imagine: enameling, china painting, glass, lost wax casting, and ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling. The E-10A comes with an infinite control switch, safety pilot light, and pyrometer (temperature sensor). The pyrometer simplifies kiln operation. It shows you what is happening inside the kiln and helps you to become comfortable with firing. By watching the pyrometer and adjusting the switch, you can even hold (soak) the temperature. The switch, pilot light, and pyrometer are mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation. A 1/2” hole is stamped into the steel door case and includes a brushed stainless steel cover. We have left the firebrick behind the hole undrilled so that you can drill it to the exact size that you need for a peephole, vent hole, or extra pyrometer hole. (Most people do not need the hole and leave the firebrick undrilled.) Adjust the firing speed with the infinite control switch. It cycles on and off through a bi-metallic timer. The higher the switch setting, the longer the heating elements stay on during each cycle. When the switch is turned to High, the elements stay on continuously. (Note: The switch does not automatically hold a temperature. It requires small adjustments to maintain a temperature hold.) Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door. The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece. The E-10A heating elements, exposed in dropped, recessed insulating firebrick grooves, are easy to replace. The firebricks store plenty of heat for slow cooling through the glass annealing range. For small glass pieces such as jewelry, you can anneal without having to turn the elements back on during cooling. (Extra heat is necessary for annealing large pieces, however.)
Description
Paragon E-10A The E-10A fires to 2000°F. Create breathtaking jewelry or small keepsakes using almost any medium you can imagine: enameling, china painting, glass, lost wax casting, and ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling. The E-10A comes with an infinite control switch, safety pilot light, and pyrometer (temperature sensor). The pyrometer simplifies kiln operation. It shows you what is happening inside the kiln and helps you to become comfortable with firing. By watching the pyrometer and adjusting the switch, you can even hold (soak) the temperature. The switch, pilot light, and pyrometer are mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation. A 1/2” hole is stamped into the steel door case and includes a brushed stainless steel cover. We have left the firebrick behind the hole undrilled so that you can drill it to the exact size that you need for a peephole, vent hole, or extra pyrometer hole. (Most people do not need the hole and leave the firebrick undrilled.) Adjust the firing speed with the infinite control switch. It cycles on and off through a bi-metallic timer. The higher the switch setting, the longer the heating elements stay on during each cycle. When the switch is turned to High, the elements stay on continuously. (Note: The switch does not automatically hold a temperature. It requires small adjustments to maintain a temperature hold.) Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door. The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece. The E-10A heating elements, exposed in dropped, recessed insulating firebrick grooves, are easy to replace. The firebricks store plenty of heat for slow cooling through the glass annealing range. For small glass pieces such as jewelry, you can anneal without having to turn the elements back on during cooling. (Extra heat is necessary for annealing large pieces, however.)

Suppliers

Company
Product
Description
Supplier Links
Paragon E-10A The E-10A fires to 2000°F. Create breathtaking jewelry or small keepsakes using almost any medium you can imagine: enameling, china painting, glass, lost wax casting, and ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling. The E-10A comes with an infinite control switch, safety pilot light, and pyrometer (temperature sensor). The pyrometer simplifies kiln operation. It shows you what is happening inside the kiln and helps you to become comfortable with firing. By watching the pyrometer and adjusting the switch, you can even hold (soak) the temperature. The switch, pilot light, and pyrometer are mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation. A 1/2” hole is stamped into the steel door case and includes a brushed stainless steel cover. We have left the firebrick behind the hole undrilled so that you can drill it to the exact size that you need for a peephole, vent hole, or extra pyrometer hole. (Most people do not need the hole and leave the firebrick undrilled.) Adjust the firing speed with the infinite control switch. It cycles on and off through a bi-metallic timer. The higher the switch setting, the longer the heating elements stay on during each cycle. When the switch is turned to High, the elements stay on continuously. (Note: The switch does not automatically hold a temperature. It requires small adjustments to maintain a temperature hold.) Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door. The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece. The E-10A heating elements, exposed in dropped, recessed insulating firebrick grooves, are easy to replace. The firebricks store plenty of heat for slow cooling through the glass annealing range. For small glass pieces such as jewelry, you can anneal without having to turn the elements back on during cooling. (Extra heat is necessary for annealing large pieces, however.)

Paragon E-10A

The E-10A fires to 2000°F. Create breathtaking jewelry or small keepsakes using almost any medium you can imagine: enameling, china painting, glass, lost wax casting, and ceramics. Since the kiln opens from the front instead of the top, it is ideal for copper enameling.

The E-10A comes with an infinite control switch, safety pilot light, and pyrometer (temperature sensor). The pyrometer simplifies kiln operation. It shows you what is happening inside the kiln and helps you to become comfortable with firing. By watching the pyrometer and adjusting the switch, you can even hold (soak) the temperature.

The switch, pilot light, and pyrometer are mounted in the kiln base (instead of a side switch box) to save table space. The front control panel is tilted for easy operation.

A 1/2” hole is stamped into the steel door case and includes a brushed stainless steel cover. We have left the firebrick behind the hole undrilled so that you can drill it to the exact size that you need for a peephole, vent hole, or extra pyrometer hole. (Most people do not need the hole and leave the firebrick undrilled.)

Adjust the firing speed with the infinite control switch. It cycles on and off through a bi-metallic timer. The higher the switch setting, the longer the heating elements stay on during each cycle. When the switch is turned to High, the elements stay on continuously. (Note: The switch does not automatically hold a temperature. It requires small adjustments to maintain a temperature hold.)

Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door.

The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for quick temperature recovery after removing a copper enameling piece.

The E-10A heating elements, exposed in dropped, recessed insulating firebrick grooves, are easy to replace. The firebricks store plenty of heat for slow cooling through the glass annealing range. For small glass pieces such as jewelry, you can anneal without having to turn the elements back on during cooling. (Extra heat is necessary for annealing large pieces, however.)

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number E10
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Jupiter Polygonal Kiln Automatic - JD2927 - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
FS Series Shuttle Envelope Kiln - FS 4512 - L&L Special Furnace Co., Inc.
L&L Special Furnace Co., Inc.
Specs
External Continuous (Convey, Shuttle); Shuttle (Moving Kiln with Fixed Base)
Application Firing / Sintering; Industrial
Heat Source Electric / Resistance
View Details
 - Janus Dragon - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 9.0 cubic feet (255 liters)
View Details
 - Shuttle Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details