Paragon Industries, L.P. FireFly Digital

Description
Paragon FireFly Digital The portable and convenient Paragon FireFly Digital will give you unbridled freedom. It plugs in almost anywhere on a household 120 volt outlet. Take this kiln to seminars or on vacation. The Paragon FireFly Digital is an excellent choice for beginners. It fires rapidly with a digital Sentry Xpress controller at the precise rate and temperature you choose. The controller stores up to 4 custom programs in memory. The display shows the kiln temperature throughout firing and cooling in your choice of °F or °C. Customize your programs with up to 8 segments per firing. You will never outgrow a small kiln. If you later buy a larger kiln, continue to use the small one for testing or small projects. Perfect a new design in the small kiln before running production quantities in the large kiln. A small test kiln is invaluable in solving ceramic glaze problems. The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” The firing results will thrill you. Create breathtaking glass bracelets and pendants in the 8" square x 4 1/2" high interior. Fire small glass casting molds and even drop molds. But you are not limited to glass. Fire porcelain or stoneware pendants and beads. Test glazes. The kiln has plenty of power to reach 2350 degrees F. The Paragon FireFly Digital is made of durable 2 1/2" thick insulating firebrick, which stores heat for slow cooling and safe annealing of smaller glass projects. The solid 2 1/2" thick firebrick top and bottom help seal in the heat. To strengthen the firing chamber, the firebrick corners are fitted together with L-shaped notches. This type of joint lasts longer than the butted joint and the "picture frame" mitered joint found on competitive brands. Dropped, recessed grooves protect the replaceable heating elements for longer life. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Rugged construction makes this kiln a little workhorse. This kiln is built to last. Elements are coiled from the finest high-temperature wire available. The thermocouple, which senses the firing chamber temperature, is protected with a high-nickel stainless steel sheath for long life.
Description
Paragon FireFly Digital The portable and convenient Paragon FireFly Digital will give you unbridled freedom. It plugs in almost anywhere on a household 120 volt outlet. Take this kiln to seminars or on vacation. The Paragon FireFly Digital is an excellent choice for beginners. It fires rapidly with a digital Sentry Xpress controller at the precise rate and temperature you choose. The controller stores up to 4 custom programs in memory. The display shows the kiln temperature throughout firing and cooling in your choice of °F or °C. Customize your programs with up to 8 segments per firing. You will never outgrow a small kiln. If you later buy a larger kiln, continue to use the small one for testing or small projects. Perfect a new design in the small kiln before running production quantities in the large kiln. A small test kiln is invaluable in solving ceramic glaze problems. The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” The firing results will thrill you. Create breathtaking glass bracelets and pendants in the 8" square x 4 1/2" high interior. Fire small glass casting molds and even drop molds. But you are not limited to glass. Fire porcelain or stoneware pendants and beads. Test glazes. The kiln has plenty of power to reach 2350 degrees F. The Paragon FireFly Digital is made of durable 2 1/2" thick insulating firebrick, which stores heat for slow cooling and safe annealing of smaller glass projects. The solid 2 1/2" thick firebrick top and bottom help seal in the heat. To strengthen the firing chamber, the firebrick corners are fitted together with L-shaped notches. This type of joint lasts longer than the butted joint and the "picture frame" mitered joint found on competitive brands. Dropped, recessed grooves protect the replaceable heating elements for longer life. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Rugged construction makes this kiln a little workhorse. This kiln is built to last. Elements are coiled from the finest high-temperature wire available. The thermocouple, which senses the firing chamber temperature, is protected with a high-nickel stainless steel sheath for long life.

Suppliers

Company
Product
Description
Supplier Links
Paragon FireFly Digital The portable and convenient Paragon FireFly Digital will give you unbridled freedom. It plugs in almost anywhere on a household 120 volt outlet. Take this kiln to seminars or on vacation. The Paragon FireFly Digital is an excellent choice for beginners. It fires rapidly with a digital Sentry Xpress controller at the precise rate and temperature you choose. The controller stores up to 4 custom programs in memory. The display shows the kiln temperature throughout firing and cooling in your choice of °F or °C. Customize your programs with up to 8 segments per firing. You will never outgrow a small kiln. If you later buy a larger kiln, continue to use the small one for testing or small projects. Perfect a new design in the small kiln before running production quantities in the large kiln. A small test kiln is invaluable in solving ceramic glaze problems. The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!” The firing results will thrill you. Create breathtaking glass bracelets and pendants in the 8" square x 4 1/2" high interior. Fire small glass casting molds and even drop molds. But you are not limited to glass. Fire porcelain or stoneware pendants and beads. Test glazes. The kiln has plenty of power to reach 2350 degrees F. The Paragon FireFly Digital is made of durable 2 1/2" thick insulating firebrick, which stores heat for slow cooling and safe annealing of smaller glass projects. The solid 2 1/2" thick firebrick top and bottom help seal in the heat. To strengthen the firing chamber, the firebrick corners are fitted together with L-shaped notches. This type of joint lasts longer than the butted joint and the "picture frame" mitered joint found on competitive brands. Dropped, recessed grooves protect the replaceable heating elements for longer life. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Rugged construction makes this kiln a little workhorse. This kiln is built to last. Elements are coiled from the finest high-temperature wire available. The thermocouple, which senses the firing chamber temperature, is protected with a high-nickel stainless steel sheath for long life.

Paragon FireFly Digital

The portable and convenient Paragon FireFly Digital will give you unbridled freedom. It plugs in almost anywhere on a household 120 volt outlet. Take this kiln to seminars or on vacation.

The Paragon FireFly Digital is an excellent choice for beginners. It fires rapidly with a digital Sentry Xpress controller at the precise rate and temperature you choose. The controller stores up to 4 custom programs in memory. The display shows the kiln temperature throughout firing and cooling in your choice of °F or °C. Customize your programs with up to 8 segments per firing.

You will never outgrow a small kiln. If you later buy a larger kiln, continue to use the small one for testing or small projects. Perfect a new design in the small kiln before running production quantities in the large kiln. A small test kiln is invaluable in solving ceramic glaze problems.

The heat of the kiln is magical and offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a festive moment that you will never outgrow. Artists have said, “Woohooo! Opening a kiln is a celebration!”

The firing results will thrill you. Create breathtaking glass bracelets and pendants in the 8" square x 4 1/2" high interior. Fire small glass casting molds and even drop molds. But you are not limited to glass. Fire porcelain or stoneware pendants and beads. Test glazes. The kiln has plenty of power to reach 2350 degrees F.

The Paragon FireFly Digital is made of durable 2 1/2" thick insulating firebrick, which stores heat for slow cooling and safe annealing of smaller glass projects. The solid 2 1/2" thick firebrick top and bottom help seal in the heat.

To strengthen the firing chamber, the firebrick corners are fitted together with L-shaped notches. This type of joint lasts longer than the butted joint and the "picture frame" mitered joint found on competitive brands.

Dropped, recessed grooves protect the replaceable heating elements for longer life. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in Paragon kilns. Rugged construction makes this kiln a little workhorse.

This kiln is built to last. Elements are coiled from the finest high-temperature wire available. The thermocouple, which senses the firing chamber temperature, is protected with a high-nickel stainless steel sheath for long life.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number FireFly Digital
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - KS6BLT - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 2350 F (1288 C)
Capacity 6.5 cubic feet (185 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Jupiter Polygonal Kiln Automatic - JD2918 - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Tunnel Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details