Paragon GL-22AD Digital Glass Fusing Kiln
Create breathtaking glass in the deluxe GL-22AD Professional Series glass kiln. The GL-22AD is proudly made in America by skilled craftsmen and is designed for those whose livelihood depends on glass production.
The GL-22AD digital kiln is 13 1/4” high inside with room to bend glass for curved windows or cabinet doors and to repair lamp shades. Make glass-fused platters. Crack the door to rake or emboss designs in the surface. Make small-to-medium sized castings and pâte de verre.
Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life.
The GL-series top elements use a new element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins.
The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat.
Watch the red-hot glass through two tapered peepholes, drilled one above the other in the wall opposite the switch box. Peephole plugs are included.
Imagine the glass you could sag, slump, and fuse with this kiln. Make massive projects or production loads of bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.
| Paragon Industries, L.P. | |
|---|---|
| Product Category | Kilns (industrial) |
| Product Number | GL-22AD |
| Application | Industrial |