Paper Thermometer Company Temperature Indicating Paper Cards / Tabs TP-110

Description
Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The non-adhesive indicators are available in packages of 50 strips each. Strips are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
Description
Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The non-adhesive indicators are available in packages of 50 strips each. Strips are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicating Paper Cards / Tabs - TP-110 - Paper Thermometer Company
Greenfield, NH, USA
Temperature Indicating Paper Cards / Tabs
TP-110
Temperature Indicating Paper Cards / Tabs TP-110
Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The non-adhesive indicators are available in packages of 50 strips each. Strips are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication that the temperature has been reached. The non-adhesive indicators are available in packages of 50 strips each. Strips are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.

Supplier's Site

Technical Specifications

  Paper Thermometer Company
Product Category Temperature Indicating Coatings and Materials
Product Number TP-110
Product Name Temperature Indicating Paper Cards / Tabs
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Paper Cards / Tabs - TP-320 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 320 F (160 C)
Industry Manufacturing
View Details
Videojet® Fluids -  - Videojet Technologies, Inc.
Videojet Technologies, Inc.
Specs
Type Ink; Marking Material
Features Heat Resistant (optional feature)
Industry Electronics (optional feature); Food / Beverage (optional feature); Medical (optional feature); Mil-Spec (optional feature); OEM / Industrial (optional feature); Semiconductor (optional feature)
View Details