Panel Components & Systems, Inc. Alternator Voltage Regulator for Generator Controllers AVR-8

Description
The AVR-8 voltage regulator is an electronic device which lets the alternator to produce a fixed output voltage. The device has open chassis, resin molded design. It is intended to be mounted in the alternator’s terminal box. The unit does not include moving parts; therefore it is able to operate in highly vibrating environments. The device measures phase-to-neutral or phase-to-phase voltage of the alternator and adjusts the DC voltage applied to the excitation winding until reaching the desired voltage. The unit offers low-frequency protection feature. A frequency measuring circuit continually monitors the generator output and provides output for low-frequency protection of the excitation system, by reducing the output voltage proportionally with frequency below a manually adjustable threshold. The nominal frequency can easily be changed to 50 or 60Hz in the field by push-on link selection. Features: Universal operation Half-Wave thyristor output Designed for highly vibrating environments Built-in voltage adjustment Stability adjustment Compatible with various types of alternators External trimmer voltage adjustment input
Datasheet
Description
The AVR-8 voltage regulator is an electronic device which lets the alternator to produce a fixed output voltage. The device has open chassis, resin molded design. It is intended to be mounted in the alternator’s terminal box. The unit does not include moving parts; therefore it is able to operate in highly vibrating environments. The device measures phase-to-neutral or phase-to-phase voltage of the alternator and adjusts the DC voltage applied to the excitation winding until reaching the desired voltage. The unit offers low-frequency protection feature. A frequency measuring circuit continually monitors the generator output and provides output for low-frequency protection of the excitation system, by reducing the output voltage proportionally with frequency below a manually adjustable threshold. The nominal frequency can easily be changed to 50 or 60Hz in the field by push-on link selection. Features: Universal operation Half-Wave thyristor output Designed for highly vibrating environments Built-in voltage adjustment Stability adjustment Compatible with various types of alternators External trimmer voltage adjustment input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternator Voltage Regulator for Generator Controllers - AVR-8 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Alternator Voltage Regulator for Generator Controllers
AVR-8
Alternator Voltage Regulator for Generator Controllers AVR-8
The AVR-8 voltage regulator is an electronic device which lets the alternator to produce a fixed output voltage. The device has open chassis, resin molded design. It is intended to be mounted in the alternator’s terminal box. The unit does not include moving parts; therefore it is able to operate in highly vibrating environments. The device measures phase-to-neutral or phase-to-phase voltage of the alternator and adjusts the DC voltage applied to the excitation winding until reaching the desired voltage. The unit offers low-frequency protection feature. A frequency measuring circuit continually monitors the generator output and provides output for low-frequency protection of the excitation system, by reducing the output voltage proportionally with frequency below a manually adjustable threshold. The nominal frequency can easily be changed to 50 or 60Hz in the field by push-on link selection. Features: Universal operation Half-Wave thyristor output Designed for highly vibrating environments Built-in voltage adjustment Stability adjustment Compatible with various types of alternators External trimmer voltage adjustment input

The AVR-8 voltage regulator is an electronic device which lets the alternator to produce a fixed output voltage.

The device has open chassis, resin molded design. It is intended to be mounted in the alternator’s terminal box. The unit does not include moving parts; therefore it is able to operate in highly vibrating environments.

The device measures phase-to-neutral or phase-to-phase voltage of the alternator and adjusts the DC voltage applied to the excitation winding until reaching the desired voltage. The unit offers low-frequency protection feature. A frequency measuring circuit continually monitors the generator output and
provides output for low-frequency protection of the excitation system, by reducing the output voltage proportionally with frequency below a manually adjustable threshold. The nominal frequency can easily be changed to 50 or 60Hz in the field by push-on link selection.

Features:

  • Universal operation
  • Half-Wave thyristor output
  • Designed for highly vibrating environments
  • Built-in voltage adjustment
  • Stability adjustment
  • Compatible with various types of alternators
  • External trimmer voltage adjustment input
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Voltage Regulators
Product Number AVR-8
Product Name Alternator Voltage Regulator for Generator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K7805M-1000R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Configuration SIP
Input Voltage 8 to 36 volts
Output Voltage 5 volts
View Details