Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home.
Microprocessor-Contr
Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation.
Self-Diagnosing FunctionDetails of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller)
Dry ModeBy coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified.
3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room.
Louver ControlLouver can be manually set to the desired angle by remote control.
Night Setback Mode for Cooling and HeatingCooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting temperature 2°F after 30 minutes, and then another 2°F after the next 30 minutes.
Heating Mode: With the Night Setback Mode, the setting temperature is automatically lowered 4°F after 30 minutes, and then another 4°F after the next 30 minutes. This saves energy without sacrificing comfort and is ideal for gentle cooling and heating.
Hot Start Heating SystemRight from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is warming up. (Heat pump unit only)
24-hour Clock with ON/OFF Program TimerThe remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer.
1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically.
Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure.
Fresh Air IntakeBuilt-In Drain PumpMax. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements.
Electric Refrigerant Control ValveThe circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps.
R-410AQuiet ModeLOW, low fan speed for extra quiet operation.
| Panasonic HVAC | |
|---|---|
| Product Category | Heat Pumps |
| Product Number | CS-MKE12NKU |
| Product Name | Multi Split System - Heat Pumps |