PT Maxi-Dry Coupler 90° Swivel MD30D90

Description
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow
Description
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Maxi-Dry Coupler 90°  Swivel - MD30D90 - PT
Enid, OK, USA
Maxi-Dry Coupler 90° Swivel
MD30D90
Maxi-Dry Coupler 90° Swivel MD30D90
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Technical Specifications

  PT
Product Category Gas Fittings
Product Number MD30D90
Product Name Maxi-Dry Coupler 90° Swivel
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Heavy Duty Adapter - AHD Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Tube - Male English Straight Thread
View Details
Specs
Fitting Type Hose Fitting; Coupling Fitting
Quick Coupler Valving Non Valved
Material Polypropylene (PP) (optional feature)
View Details