PT Maxi-Dry Coupler 90° Swivel MD20D90

Description
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow
Description
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Maxi-Dry Coupler 90°  Swivel - MD20D90 - PT
Enid, OK, USA
Maxi-Dry Coupler 90° Swivel
MD20D90
Maxi-Dry Coupler 90° Swivel MD20D90
Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow

Technical Specifications

  PT
Product Category Gas Fittings
Product Number MD20D90
Product Name Maxi-Dry Coupler 90° Swivel
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

771LF Female Run Tee | Stainless Steel Tube Fitting Compression Fittings 1/4 In 3-Way Tee Female Run Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Compression Fitting
Material Stainless
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Flange Fitting - 341-4IN-M-GLV - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Temperature -20 to 200 F (-29 to 93 C)
View Details
Dk-Lok® Back Ferrule - DFB-16 - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 1"
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details