PT Specialty Plastics D Series

Description
Also available food grade government sand 33446 and with BSP thread
Description
Also available food grade government sand 33446 and with BSP thread

Suppliers

Company
Product
Description
Supplier Links
Specialty Plastics - D Series - PT
Enid, OK, USA
Specialty Plastics
D Series
Specialty Plastics D Series
Also available food grade government sand 33446 and with BSP thread

Also available food grade government sand 33446 and with BSP thread

STA-LOK II Coupler - D Series - PT
Enid, OK, USA
STA-LOK II Coupler
D Series
STA-LOK II Coupler D Series
All fittings available in other materials

All fittings available in other materials

Cam & Groove Hastelloy Fitting - D Series - PT
Enid, OK, USA
Cam & Groove Hastelloy Fitting
D Series
Cam & Groove Hastelloy Fitting D Series
Will quote in carpenter 20, monel & titanium

Will quote in carpenter 20, monel & titanium

Standard Cam & Groove Coupling - D Series - PT
Enid, OK, USA
Standard Cam & Groove Coupling
D Series
Standard Cam & Groove Coupling D Series
Engineering department can custom design fittings to fit your application

Engineering department can custom design fittings to fit your application

Standard Cam & Groove Reducer - D Series - PT
Enid, OK, USA
Standard Cam & Groove Reducer
D Series
Standard Cam & Groove Reducer D Series
1"-3" FNPT, reducer

1"-3" FNPT, reducer

STA-LOK II Reducer - D Series - PT
Enid, OK, USA
STA-LOK II Reducer
D Series
STA-LOK II Reducer D Series
1"-3" FNPT, reducer

1"-3" FNPT, reducer

Technical Specifications

  PT PT PT PT PT
Product Category Gas Fittings Gas Fittings Gas Fittings Gas Fittings Gas Fittings
Product Number D Series D Series D Series D Series D Series
Product Name Specialty Plastics STA-LOK II Coupler Cam & Groove Hastelloy Fitting Standard Cam & Groove Coupling Standard Cam & Groove Reducer
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

765LR Reducing Tee | Stainless Steel 316 High Purity Butt Weld Fittings Metal Face Seal For Welding Pipe Fitting Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Face Seal Connection; Weld Connection (Butt or Socket)
Material Stainless
View Details
Cam & Groove C50 External Crimp - EC50 Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Barbed or Ribbed End
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Specialty Quick Coupling - FTPMM - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler
Quick Coupler Valving Double Shut-Off (optional feature); Single Shut-Off (optional feature)
Connection Type Barbed or Ribbed End (optional feature); Ferrule Connection (optional feature)
View Details