PREMA Semiconductor GmbH Single Photodiode PR5040

Description
Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into a small plastic leadless optical DFN package. APPLICATIONS: position detection ambient light detection
Description
Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into a small plastic leadless optical DFN package. APPLICATIONS: position detection ambient light detection

Suppliers

Company
Product
Description
Supplier Links
Single Photodiode - PR5040 - PREMA Semiconductor GmbH
Mainz, Germany
Single Photodiode
PR5040
Single Photodiode PR5040
Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into a small plastic leadless optical DFN package. APPLICATIONS: position detection ambient light detection

Single Photodiode with identical Outer Dimensions

PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into a small plastic leadless optical DFN package.

APPLICATIONS:

  • position detection
  • ambient light detection
Supplier's Site

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Photodiodes
Product Number PR5040
Product Name Single Photodiode
Photodiode Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S14536-320 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 48 mm (1.89 inch)
Active Area Height 48 mm (1.89 inch)
View Details
Four-Quadrant Photodiode - PR5401 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 950 nm (9500 Å)
View Details