PR electronics Pulse Isolator 9202B

Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501. Advanced monitoring of internal communication and stored data. Optional redundant supply via power rail and/ or separate supply. SIL 2 functionality is optional and must be activated in a menu point. Application 9202B can be mounted in the safe area or in zone 2 / Cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. Pulse isolator for transmission of signals to the safe area from NAMUR sensors and mechanical switches installed in the hazardous area. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9202B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet
Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501. Advanced monitoring of internal communication and stored data. Optional redundant supply via power rail and/ or separate supply. SIL 2 functionality is optional and must be activated in a menu point. Application 9202B can be mounted in the safe area or in zone 2 / Cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. Pulse isolator for transmission of signals to the safe area from NAMUR sensors and mechanical switches installed in the hazardous area. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9202B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Isolator - 9202B - PR electronics
San Diego, CA, USA
Pulse Isolator
9202B
Pulse Isolator 9202B
Advanced features Configuration and monitoring by way of detachable display front (PR 4501). Selection of direct or inverted function for each channel via PR 4501. Advanced monitoring of internal communication and stored data. Optional redundant supply via power rail and/ or separate supply. SIL 2 functionality is optional and must be activated in a menu point. Application 9202B can be mounted in the safe area or in zone 2 / Cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. Pulse isolator for transmission of signals to the safe area from NAMUR sensors and mechanical switches installed in the hazardous area. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9202B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 yellow/red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.

Advanced features

  • Configuration and monitoring by way of detachable display front (PR 4501).
  • Selection of direct or inverted function for each channel via PR 4501.
  • Advanced monitoring of internal communication and stored data.
  • Optional redundant supply via power rail and/ or separate supply.
  • SIL 2 functionality is optional and must be activated in a menu point.

Application

  • 9202B can be mounted in the safe area or in zone 2 / Cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G.
  • Pulse isolator for transmission of signals to the safe area from NAMUR sensors and mechanical switches installed in the hazardous area.
  • Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail.
  • The 9202B has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508.

Technical characteristics

  • 1 green and 2 yellow/red front LEDs indicate operation status and malfunction.
  • 2.6 kVAC galvanic isolation between input, output and supply.

Mounting

  • The devices can be mounted vertically or horizontally without distance between neighbouring units.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9202B
Product Name Pulse Isolator
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
ISC 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 1368697 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsically Safe Two-Channel Safety Barriers - 9002 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
HART® Transparent Driver - 5107B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application 4-20 mA 2-wire Transmitters
View Details