PR electronics HART® Transparent Driver 5107B

Description
Application Safety barrier for current signals and 2-way HART® communication transmitted to I/P converters mounted in hazardous area. Safety barrier for 2-way HART® communication and analog current signals transmitted to hazardous area. Signal isolator with low response time on analog current signals transmitted to hazardous area. Technical characteristics PR’s HART® transparent driver primarily processes current signals of 4...20 mA. PR5107B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.
Datasheet
Description
Application Safety barrier for current signals and 2-way HART® communication transmitted to I/P converters mounted in hazardous area. Safety barrier for 2-way HART® communication and analog current signals transmitted to hazardous area. Signal isolator with low response time on analog current signals transmitted to hazardous area. Technical characteristics PR’s HART® transparent driver primarily processes current signals of 4...20 mA. PR5107B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART® Transparent Driver - 5107B - PR electronics
San Diego, CA, USA
HART® Transparent Driver
5107B
HART® Transparent Driver 5107B
Application Safety barrier for current signals and 2-way HART® communication transmitted to I/P converters mounted in hazardous area. Safety barrier for 2-way HART® communication and analog current signals transmitted to hazardous area. Signal isolator with low response time on analog current signals transmitted to hazardous area. Technical characteristics PR’s HART® transparent driver primarily processes current signals of 4...20 mA. PR5107B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.

Application

  • Safety barrier for current signals and 2-way HART® communication transmitted to I/P converters mounted in hazardous area.
  • Safety barrier for 2-way HART® communication and analog current signals transmitted to hazardous area.
  • Signal isolator with low response time on analog current signals transmitted to hazardous area.

Technical characteristics

  • PR’s HART® transparent driver primarily processes current signals of 4...20 mA.
  • PR5107B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
  • Inputs, outputs, and supply are floating and galvanically separated.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5107B
Product Name HART® Transparent Driver
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application 4-20 mA 2-wire Transmitters
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 2663034 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
System 9000 Backplane - 7908 - PR electronics
Specs
Mounting Options Panel Or Wall
Application Connection of PR System
Features LEDs
View Details