PR electronics Universal Converter 9116B

Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration, signal and relay simulation. Advanced relay configuration, e.g. setpoint, window, delay, sensor error indication and power monitoring. Copying of the configuration from one device to others of the same type via PR4501. Reduced Uo Ex data < 8.3 V for active input signals. TC inputs with internal CJC or external CJC for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Application 9116B can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature, voltage, potentiometer and linear resistance signals. Power supply and signal isolator for 2-wire transmitters. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9116 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 1 red front LED indicate operation status and malfunction. 1 yellow LED indicates relay status. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet
Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration, signal and relay simulation. Advanced relay configuration, e.g. setpoint, window, delay, sensor error indication and power monitoring. Copying of the configuration from one device to others of the same type via PR4501. Reduced Uo Ex data < 8.3 V for active input signals. TC inputs with internal CJC or external CJC for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Application 9116B can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature, voltage, potentiometer and linear resistance signals. Power supply and signal isolator for 2-wire transmitters. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9116 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 1 red front LED indicate operation status and malfunction. 1 yellow LED indicates relay status. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Converter - 9116B - PR electronics
San Diego, CA, USA
Universal Converter
9116B
Universal Converter 9116B
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration, signal and relay simulation. Advanced relay configuration, e.g. setpoint, window, delay, sensor error indication and power monitoring. Copying of the configuration from one device to others of the same type via PR4501. Reduced Uo Ex data < 8.3 V for active input signals. TC inputs with internal CJC or external CJC for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Application 9116B can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature, voltage, potentiometer and linear resistance signals. Power supply and signal isolator for 2-wire transmitters. Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail. The 9116 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 1 red front LED indicate operation status and malfunction. 1 yellow LED indicates relay status. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.

Advanced features

  • Configuration and monitoring by way of detachable display front (PR 4501); process calibration, signal and relay simulation.
  • Advanced relay configuration, e.g. setpoint, window, delay, sensor error indication and power monitoring.
  • Copying of the configuration from one device to others of the same type via PR4501.
  • Reduced Uo Ex data < 8.3 V for active input signals.
  • TC inputs with internal CJC or external CJC for higher accuracy.
  • The device automatically detects whether it must supply an active or a passive current signal.

Application

  • 9116B can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G.
  • Conversion and scaling of temperature, voltage, potentiometer and linear resistance signals.
  • Power supply and signal isolator for 2-wire transmitters.
  • Monitoring of error events and cable breakage via the individual status relay and/or a collective electronic signal via the power rail.
  • The 9116 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508.

Technical characteristics

  • 1 green and 1 red front LED indicate operation status and malfunction. 1 yellow LED indicates relay status.
  • 2.6 kVAC galvanic isolation between input, output and supply.

Mounting

  • The devices can be mounted vertically or horizontally without distance between neighbouring units.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9116B
Product Name Universal Converter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application 4-20 mA 2-wire Transmitters; RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 8275498 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details
HART® Transparent Repeater - 9106B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details