PR electronics Temperature / MA Converter 9113B

Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration and signal simulation. Copying of the configuration from one device to others of the same type via the display front. TC inputs can use either the internal CJC or a terminal with a built-in Pt100 sensor (PR 5910Ex, channel 1 / PR 5913Ex, channel 2) for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Advanced monitoring of internal communication and stored data. SIL 2 functionality is optional and must be activated in a menu point. Application The device can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature (Pt, Ni and TC) and active current signals. The 9113 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet
Description
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration and signal simulation. Copying of the configuration from one device to others of the same type via the display front. TC inputs can use either the internal CJC or a terminal with a built-in Pt100 sensor (PR 5910Ex, channel 1 / PR 5913Ex, channel 2) for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Advanced monitoring of internal communication and stored data. SIL 2 functionality is optional and must be activated in a menu point. Application The device can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature (Pt, Ni and TC) and active current signals. The 9113 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature / MA Converter - 9113B - PR electronics
San Diego, CA, USA
Temperature / MA Converter
9113B
Temperature / MA Converter 9113B
Advanced features Configuration and monitoring by way of detachable display front (PR 4501); process calibration and signal simulation. Copying of the configuration from one device to others of the same type via the display front. TC inputs can use either the internal CJC or a terminal with a built-in Pt100 sensor (PR 5910Ex, channel 1 / PR 5913Ex, channel 2) for higher accuracy. The device automatically detects whether it must supply an active or a passive current signal. Advanced monitoring of internal communication and stored data. SIL 2 functionality is optional and must be activated in a menu point. Application The device can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G. Conversion and scaling of temperature (Pt, Ni and TC) and active current signals. The 9113 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508. Technical characteristics 1 green and 2 red front LEDs indicate operation status and malfunction. 2.6 kVAC galvanic isolation between input, output and supply. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.

Advanced features

  • Configuration and monitoring by way of detachable display front (PR 4501); process calibration and signal simulation.
  • Copying of the configuration from one device to others of the same type via the display front.
  • TC inputs can use either the internal CJC or a terminal with a built-in Pt100 sensor (PR 5910Ex, channel 1 / PR 5913Ex, channel 2) for higher accuracy.
  • The device automatically detects whether it must supply an active or a passive current signal.
  • Advanced monitoring of internal communication and stored data.
  • SIL 2 functionality is optional and must be activated in a menu point.

Application

  • The device can be mounted in the safe area and in zone 2 / cl. 1 div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including M1 / Class I/II/III, Div. 1, Gr. A-G.
  • Conversion and scaling of temperature (Pt, Ni and TC) and active current signals.
  • The 9113 has been designed, developed and certified for use in SIL 2 applications according to the requirements of IEC 61508.

Technical characteristics

  • 1 green and 2 red front LEDs indicate operation status and malfunction.
  • 2.6 kVAC galvanic isolation between input, output and supply.

Mounting

  • The devices can be mounted vertically or horizontally without distance between neighbouring units.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9113B
Product Name Temperature / MA Converter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application 4-20 mA 2-wire Transmitters; RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 1368697 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details
Pulse Isolator - 5202B - PR electronics
Specs
Barrier Type Galvanic Isolator
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
View Details