PR electronics Pulse Isolator 5202B

Description
Application Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area. Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area. One input signal can be used on two separate outputs. A cable error alarm can be detected on a separate output. Technical characteristics PR5202B1 and 5202B2 have relays with change-over contacts or open NPN collectors available in the safe area. PR5202B4 has 4 SPST relays, which are activated simultaneously two and two, available in the safe area. Each relay can be programmed to the function N.O. or N.C. Inputs, outputs and supply are floating and galvanically separated. 5202B is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Datasheet
Description
Application Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area. Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area. One input signal can be used on two separate outputs. A cable error alarm can be detected on a separate output. Technical characteristics PR5202B1 and 5202B2 have relays with change-over contacts or open NPN collectors available in the safe area. PR5202B4 has 4 SPST relays, which are activated simultaneously two and two, available in the safe area. Each relay can be programmed to the function N.O. or N.C. Inputs, outputs and supply are floating and galvanically separated. 5202B is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Isolator - 5202B - PR electronics
San Diego, CA, USA
Pulse Isolator
5202B
Pulse Isolator 5202B
Application Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area. Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area. One input signal can be used on two separate outputs. A cable error alarm can be detected on a separate output. Technical characteristics PR5202B1 and 5202B2 have relays with change-over contacts or open NPN collectors available in the safe area. PR5202B4 has 4 SPST relays, which are activated simultaneously two and two, available in the safe area. Each relay can be programmed to the function N.O. or N.C. Inputs, outputs and supply are floating and galvanically separated. 5202B is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Mounting / installation Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.

Application

  • Pulse isolator with safety barrier for the supply of NAMUR sensors installed in the hazardous area.
  • Pulse isolator with safety barrier for the detection of mechanical contacts installed in the hazardous area.
  • One input signal can be used on two separate outputs.
  • A cable error alarm can be detected on a separate output.

Technical characteristics

  • PR5202B1 and 5202B2 have relays with change-over contacts or open NPN collectors available in the safe area.
  • PR5202B4 has 4 SPST relays, which are activated simultaneously two and two, available in the safe area. Each relay can be programmed to the function N.O. or N.C.
  • Inputs, outputs and supply are floating and galvanically separated.
  • 5202B is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. Up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5202B
Product Name Pulse Isolator
Barrier Type Galvanic Isolator
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
ISC 2000 milliamps
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329090 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details