PR electronics HART® Transparent Driver 9107B

Description
Application 9107B is a 1- or 2-channel isolated 1:1 driver barrier for intrinsic safety applications. Operation and drive control of I/P converters, valves and indicators mounted in the hazardous area. Operation of HART® devices is possible as the unit transmits HART® communication signals bi-directionally. 9107B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and transmit signals to zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. Dual channel versions can be used for signal splitter applications - 1 in and 2 out. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Output line fault detection. In the 1-channel version the status relay can be used as a simple limit switch. Technical characteristics High galvanic isolation of 2.6 kVAC. High accuracy better than 0.1%. Continuous check of vital stored data for safety reasons.
Datasheet
Description
Application 9107B is a 1- or 2-channel isolated 1:1 driver barrier for intrinsic safety applications. Operation and drive control of I/P converters, valves and indicators mounted in the hazardous area. Operation of HART® devices is possible as the unit transmits HART® communication signals bi-directionally. 9107B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and transmit signals to zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. Dual channel versions can be used for signal splitter applications - 1 in and 2 out. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Output line fault detection. In the 1-channel version the status relay can be used as a simple limit switch. Technical characteristics High galvanic isolation of 2.6 kVAC. High accuracy better than 0.1%. Continuous check of vital stored data for safety reasons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART® Transparent Driver - 9107B - PR electronics
San Diego, CA, USA
HART® Transparent Driver
9107B
HART® Transparent Driver 9107B
Application 9107B is a 1- or 2-channel isolated 1:1 driver barrier for intrinsic safety applications. Operation and drive control of I/P converters, valves and indicators mounted in the hazardous area. Operation of HART® devices is possible as the unit transmits HART® communication signals bi-directionally. 9107B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and transmit signals to zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. Dual channel versions can be used for signal splitter applications - 1 in and 2 out. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Output line fault detection. In the 1-channel version the status relay can be used as a simple limit switch. Technical characteristics High galvanic isolation of 2.6 kVAC. High accuracy better than 0.1%. Continuous check of vital stored data for safety reasons.

Application

  • 9107B is a 1- or 2-channel isolated 1:1 driver barrier for intrinsic safety applications.
  • Operation and drive control of I/P converters, valves and indicators mounted in the hazardous area.
  • Operation of HART® devices is possible as the unit transmits HART® communication signals bi-directionally.
  • 9107B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and transmit signals to zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G.
  • The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate.
  • Dual channel versions can be used for signal splitter applications - 1 in and 2 out.

Advanced features

  • The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel.
  • A tag number can be defined for each channel.
  • Output line fault detection.
  • In the 1-channel version the status relay can be used as a simple limit switch.

Technical characteristics

  • High galvanic isolation of 2.6 kVAC.
  • High accuracy better than 0.1%.
  • Continuous check of vital stored data for safety reasons.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9107B
Product Name HART® Transparent Driver
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 32 volts
ISC 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 329082 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Ex Signal Calculator - 5115B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application RTDs; Thermocouples
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details