PR electronics Ex Signal Calculator 5115B

Description
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115B to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet
Description
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115B to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex Signal Calculator - 5115B - PR electronics
San Diego, CA, USA
Ex Signal Calculator
5115B
Ex Signal Calculator 5115B
Application Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor. Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs. Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division. Example: Differential measurement: (Input 1 * K1) - (Input 2 * K2) + K4 Example: Average measurement: (Input 1 * 0.5) + (Input 2 * 0.5) + K4 Example: Different functions on the outputs: Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2 I.S. safety barrier and power supply for 2-wire transmitters. Technical characteristics Within a few seconds the user can program PR5115B to a selected application using the configuration program PReset. A green front LED indicates normal operation, sensor error on each sensor, and functional error. 5-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.

Application

  • Redundancy measurement of temperature by means of two sensors, where the secondary sensor takes over the measurement when a sensor error occurs on the primary sensor.
  • Duplication of the input signal, e.g. from a temperature sensor or an analog process signal to two separate analog outputs.
  • Signal calculator with four arithmetical operations: Addition, subtraction, multiplication and division.
  • Example: Differential measurement:
    (Input 1 * K1) - (Input 2 * K2) + K4
  • Example: Average measurement:
    (Input 1 * 0.5) + (Input 2 * 0.5) + K4
  • Example: Different functions on the outputs:
    Output 1 = input 1 - input 2, and Output 2 = input 1 + input 2
  • I.S. safety barrier and power supply for 2-wire transmitters.

Technical characteristics

  • Within a few seconds the user can program PR5115B to a selected application using the configuration program PReset.
  • A green front LED indicates normal operation, sensor error on each sensor, and functional error.
  • 5-port 3.75 kVAC galvanic isolation.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted per meter.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5115B
Product Name Ex Signal Calculator
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 7966979 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
Universal Converter - 9116B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application 4-20 mA 2-wire Transmitters; RTDs; Thermocouples
View Details