PR electronics HART® Transparent Repeater 9106B

Description
Application 9106B is a 1- or 2-channel isolated 1:1 repeater barrier for intrinsic safety applications. The device supplies 2-wire SMART transmitters and can also be used for 2-wire SMART current sources. HART® & BRAIN protocols are supported and are transferred bi-directionally. 9106B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. In the 1-channel version the status relay can be used as a simple limit switch. I.S. splitter application - 1 input and 2 outputs. In the dual channel version the 9106B can be implemented in a SIL3 loop. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Monitoring of error events and cable breakage on input via the individual status relay and/or a collective electronic signal via the power rail. Technical characteristics High galvanic isolation of 2.6 kVAC. Fast response time <5 ms High accuracy better than 0.1%. 2-wire transmitter supply >16 V. PR9106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet
Description
Application 9106B is a 1- or 2-channel isolated 1:1 repeater barrier for intrinsic safety applications. The device supplies 2-wire SMART transmitters and can also be used for 2-wire SMART current sources. HART® & BRAIN protocols are supported and are transferred bi-directionally. 9106B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. In the 1-channel version the status relay can be used as a simple limit switch. I.S. splitter application - 1 input and 2 outputs. In the dual channel version the 9106B can be implemented in a SIL3 loop. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Monitoring of error events and cable breakage on input via the individual status relay and/or a collective electronic signal via the power rail. Technical characteristics High galvanic isolation of 2.6 kVAC. Fast response time <5 ms High accuracy better than 0.1%. 2-wire transmitter supply >16 V. PR9106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART® Transparent Repeater - 9106B - PR electronics
San Diego, CA, USA
HART® Transparent Repeater
9106B
HART® Transparent Repeater 9106B
Application 9106B is a 1- or 2-channel isolated 1:1 repeater barrier for intrinsic safety applications. The device supplies 2-wire SMART transmitters and can also be used for 2-wire SMART current sources. HART® & BRAIN protocols are supported and are transferred bi-directionally. 9106B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G. The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate. In the 1-channel version the status relay can be used as a simple limit switch. I.S. splitter application - 1 input and 2 outputs. In the dual channel version the 9106B can be implemented in a SIL3 loop. Advanced features The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel. A tag number can be defined for each channel. Monitoring of error events and cable breakage on input via the individual status relay and/or a collective electronic signal via the power rail. Technical characteristics High galvanic isolation of 2.6 kVAC. Fast response time <5 ms High accuracy better than 0.1%. 2-wire transmitter supply >16 V. PR9106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D. Mounting The devices can be mounted vertically or horizontally without distance between neighbouring units.

Application

  • 9106B is a 1- or 2-channel isolated 1:1 repeater barrier for intrinsic safety applications.
  • The device supplies 2-wire SMART transmitters and can also be used for 2-wire SMART current sources. HART® & BRAIN protocols are supported and are transferred bi-directionally.
  • 9106B can be mounted in the safe area or in zone 2 / Cl. 1, div. 2 and receive signals from zone 0, 1, 2 and zone 20, 21, 22 including mining / Class I/II/III, Div. 1, Gr. A-G.
  • The PR 4501 displays the process value for each channel and can be used to define high and low limits for detection of loop current level. If these limits are exceeded, the status relay will activate.
  • In the 1-channel version the status relay can be used as a simple limit switch.
  • I.S. splitter application - 1 input and 2 outputs.
  • In the dual channel version the 9106B can be implemented in a SIL3 loop.

Advanced features

  • The PR 4501 detachable display and the green and red front LEDs indicate operation status for each channel.
  • A tag number can be defined for each channel.
  • Monitoring of error events and cable breakage on input via the individual status relay and/or a collective electronic signal via the power rail.

Technical characteristics

  • High galvanic isolation of 2.6 kVAC.
  • Fast response time <5 ms
  • High accuracy better than 0.1%.
  • 2-wire transmitter supply >16 V.
  • PR9106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D.

Mounting

  • The devices can be mounted vertically or horizontally without distance between neighbouring units.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 9106B
Product Name HART® Transparent Repeater
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 32 volts
ISC 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 1368687 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 1
View Details
Programmable Transmitter - 5114B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application RTDs; Thermocouples
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details