PR electronics System 9000 Backplane 7908

Description
Application The 7908 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems. Standard automation system cables and connectors are used to link the backplane to the I/O cards. The backplane can be used for Direct, Redundant, Duplicate signalling including HART I/O System connectivity (HART MUX). The system 9000 devices isolate and convert AI, AO, DI and DO signals coming from, or going to the I.S. classified area, and routes those signals to a system automation I/O card. The system 9000 units maintain a SIL2 level of functional safety, even when mounted in the backplane solution.oop. Technical characteristics Robust, compact high-end design that holds 8 system 9000 units. Digital output indicates status of the 9000 devices and primary/back-up power supplies. Flexible 24 VDC supply voltage and redundant power supply connection solution. Mounting / installation / programming Flexible horizontal/vertical panel or wall mounting in the Safe or Zone 2 / Div 2 areas. System 9000 devices easily snap ON and OFF using piano keys, and devices can be hot-swapped. Tag number and ID labels are easily mounted and read by using the dedicated piano key spacer. Wide temperature operation range: -20...+60°C.
Datasheet
Description
Application The 7908 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems. Standard automation system cables and connectors are used to link the backplane to the I/O cards. The backplane can be used for Direct, Redundant, Duplicate signalling including HART I/O System connectivity (HART MUX). The system 9000 devices isolate and convert AI, AO, DI and DO signals coming from, or going to the I.S. classified area, and routes those signals to a system automation I/O card. The system 9000 units maintain a SIL2 level of functional safety, even when mounted in the backplane solution.oop. Technical characteristics Robust, compact high-end design that holds 8 system 9000 units. Digital output indicates status of the 9000 devices and primary/back-up power supplies. Flexible 24 VDC supply voltage and redundant power supply connection solution. Mounting / installation / programming Flexible horizontal/vertical panel or wall mounting in the Safe or Zone 2 / Div 2 areas. System 9000 devices easily snap ON and OFF using piano keys, and devices can be hot-swapped. Tag number and ID labels are easily mounted and read by using the dedicated piano key spacer. Wide temperature operation range: -20...+60°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System 9000 Backplane - 7908 - PR electronics
San Diego, CA, USA
System 9000 Backplane
7908
System 9000 Backplane 7908
Application The 7908 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems. Standard automation system cables and connectors are used to link the backplane to the I/O cards. The backplane can be used for Direct, Redundant, Duplicate signalling including HART I/O System connectivity (HART MUX). The system 9000 devices isolate and convert AI, AO, DI and DO signals coming from, or going to the I.S. classified area, and routes those signals to a system automation I/O card. The system 9000 units maintain a SIL2 level of functional safety, even when mounted in the backplane solution.oop. Technical characteristics Robust, compact high-end design that holds 8 system 9000 units. Digital output indicates status of the 9000 devices and primary/back-up power supplies. Flexible 24 VDC supply voltage and redundant power supply connection solution. Mounting / installation / programming Flexible horizontal/vertical panel or wall mounting in the Safe or Zone 2 / Div 2 areas. System 9000 devices easily snap ON and OFF using piano keys, and devices can be hot-swapped. Tag number and ID labels are easily mounted and read by using the dedicated piano key spacer. Wide temperature operation range: -20...+60°C.

Application

  • The 7908 backplane is a compact and robust solution that enables a safe and easy connection of PR system 9000 IS device signals into standard automation systems.
  • Standard automation system cables and connectors are used to link the backplane to the I/O cards.
  • The backplane can be used for Direct, Redundant, Duplicate signalling including HART I/O System connectivity (HART MUX).
  • The system 9000 devices isolate and convert AI, AO, DI and DO signals coming from, or going to the I.S. classified area, and routes those signals to a system automation I/O card.
  • The system 9000 units maintain a SIL2 level of functional safety, even when mounted in the backplane solution.oop.

Technical characteristics

  • Robust, compact high-end design that holds 8 system 9000 units.
  • Digital output indicates status of the 9000 devices and primary/back-up power supplies.
  • Flexible 24 VDC supply voltage and redundant power supply connection solution.

Mounting / installation / programming

  • Flexible horizontal/vertical panel or wall mounting in the Safe or Zone 2 / Div 2 areas.
  • System 9000 devices easily snap ON and OFF using piano keys, and devices can be hot-swapped.
  • Tag number and ID labels are easily mounted and read by using the dedicated piano key spacer.
  • Wide temperature operation range: -20...+60°C.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 7908
Product Name System 9000 Backplane
Mounting Options Panel Or Wall
Application Connection of PR System
Features LEDs
Operating Temperature -4 to 140 F (-20 to 60 C)
AC or DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 1368696 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
Ex Power Supply - 5420B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details