PR electronics Programmable F/I-f/f Converter 5223B

Description
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. ATEX units have input for mechanical contact and NAMUR inductive proximity sensor. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet
Description
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. ATEX units have input for mechanical contact and NAMUR inductive proximity sensor. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable F/I-f/f Converter - 5223B - PR electronics
San Diego, CA, USA
Programmable F/I-f/f Converter
5223B
Programmable F/I-f/f Converter 5223B
Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal protection. Current and voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. ATEX units have input for mechanical contact and NAMUR inductive proximity sensor. Technical characteristics 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal. Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers. Programming can be performed with or without a power supply.

Advanced features

  • The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured.

Application

  • The f/I function performs frequency to current and voltage conversion.
  • The f/f function can be used for pulse division or multiplication and as a buffer collecting fast pulse trains.
  • A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible.
  • The frequency generator function is used as e.g. a time base or clock generator.
  • Input and supply polarity reversal protection.
  • Current and voltage output signals galvanically separated from the supply and the inputs.
  • Programmable digital outputs including NPN, PNP or relay options.
  • ATEX units have input for mechanical contact and NAMUR inductive proximity sensor.

Technical characteristics

  • 5 front LEDs, indicating f1 and f2 active inputs (not NPN), Dig.out.1 and 2 active outputs, and a programmable error signal.
  • Analog current output can be configured to any current within 0...20 mA range.
  • Voltage output range is selectable between 0...10 VDC and 0...1 VDC by use of internal jumpers.
  • Programming can be performed with or without a power supply.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5223B
Product Name Programmable F/I-f/f Converter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
VOC 250 volts
ISC 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 1368697 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details
Pulse Isolator - 9202B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details