PR electronics 2-wire Programmable Transmitter 5131B

Description
Advanced features The 5131 transmitter can be configured with a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range the 0...100 mA and voltage inputs in the range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection with automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within the range 0...20 mA. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers and current / voltage signals.
Datasheet
Description
Advanced features The 5131 transmitter can be configured with a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range the 0...100 mA and voltage inputs in the range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection with automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within the range 0...20 mA. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers and current / voltage signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 5131B - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
5131B
2-wire Programmable Transmitter 5131B
Advanced features The 5131 transmitter can be configured with a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range the 0...100 mA and voltage inputs in the range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection with automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within the range 0...20 mA. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers and current / voltage signals.

Advanced features

  • The 5131 transmitter can be configured with a standard PC and the Loop Link communications unit.

Application

  • Independent channel jumper selectable inputs for current/voltage or temperature.
  • Current input programmable in range the 0...100 mA and voltage inputs in the range 0...250 VDC.
  • Linearized, electronic temperature measurement with RTD or TC sensor.
  • Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer.
  • 4- or 3-wire connection with automatic cable compensation or 2-wire connection with programmable cable compensation.
  • Configurable sensor error detection including NAMUR NE43.

Technical characteristics

  • Analog current output can be configured to any current within the range 0...20 mA.
  • Voltage output range is selectable between 0...10 VDC.
  • Programming can be performed with or without a power supply.
  • The 2-channel version has full galvanic isolation between the channels.
  • Separation of circuits in PELV/SELV installations.
  • I.S. barrier for temperature sensors, potentiometers and current / voltage signals.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5131B
Product Name 2-wire Programmable Transmitter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 1368697 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details
Ex Power Supply - 5420B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details