PR electronics HART® Transparent Repeater 5106B

Description
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D.
Datasheet
Description
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART® Transparent Repeater - 5106B - PR electronics
San Diego, CA, USA
HART® Transparent Repeater
5106B
HART® Transparent Repeater 5106B
Application Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low response time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms. Inputs, outputs, and supply are floating and galvanically separated. The output can be connected either as an active current transmitter or as a 2-wire transmitter. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter. PR5106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D.

Application

  • Power supply and Ex / I.S. safety barrier with 2-way HART® communication for 2-wire transmitters installed in the hazardous area.
  • Ex / I.S. safety barrier with 2-way HART® communication for supplied current transmitters installed in the hazardous area.
  • Signal isolator with low response time on analog current signals from the hazardous area.

Technical characteristics

  • PR5106B primarily processes current signals of 4...20 mA.
  • PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of less than 25 ms.
  • Inputs, outputs, and supply are floating and galvanically separated.
  • The output can be connected either as an active current transmitter or as a 2-wire transmitter.

Mounting / installation

  • Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without distance between neighboring units, up to 84 channels can be mounted per meter.
  • PR5106B is recommended as Ex / I.S. safety barrier for 5335D, 5337D, 6335D and 6337D.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5106B
Product Name HART® Transparent Repeater
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application 4-20 mA 2-wire Transmitters
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 2663034 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details
Ex Solenoid / Alarm Driver - 5203B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application Solenoid / Audible Alarms
View Details