PR electronics Programmable Transmitter 5114B

Description
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers, and current / voltage signals. I.S. barrier with I.S. power supply for 2-wire transmitters in zone 0, 1, 2, 20, 21 and 2.
Datasheet
Description
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers, and current / voltage signals. I.S. barrier with I.S. power supply for 2-wire transmitters in zone 0, 1, 2, 20, 21 and 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Transmitter - 5114B - PR electronics
San Diego, CA, USA
Programmable Transmitter
5114B
Programmable Transmitter 5114B
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations. I.S. barrier for temperature sensors, potentiometers, and current / voltage signals. I.S. barrier with I.S. power supply for 2-wire transmitters in zone 0, 1, 2, 20, 21 and 2.

Advanced features

  • The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit.

Application

  • Jumper selectable inputs for current/voltage or temperature.
  • Programmable current (0...100 mA) and voltage (0...250 VDC) inputs.
  • Linearized, electronic temperature measurement.
  • Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer.
  • 17.1 VDC loop and 2.5 VDC potentiometer supplies.
  • Automatic 4- / 3-wire or programmable 2-wire cable compensation.
  • Configurable sensor error detection including NAMUR NE43.

Technical characteristics

  • Active or Passive current output and selectable voltage output.
  • Separation of circuits in PELV/SELV installations.
  • I.S. barrier for temperature sensors, potentiometers, and current / voltage signals.
  • I.S. barrier with I.S. power supply for 2-wire transmitters in zone 0, 1, 2, 20, 21 and 2.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Intrinsic Safety Barriers
Product Number 5114B
Product Name Programmable Transmitter
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application RTDs; Thermocouples
Operating Temperature -4 to 140 F (-20 to 60 C)
Height 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 2663034 - RS Components, Ltd.
Specs
Barrier Type Galvanic Isolator; Galvanic Barrier
AC or DC AC; DC
Channels 1
View Details
Programmable Transmitter - 5116B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted; DIN Rail Mounted, Vertically or Horizontally
Application RTDs; Thermocouples
View Details
Intrinsicall Safe Single-Channel Safety Barriers - 9001 - R. STAHL, Inc.
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Automation
View Details