The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs.
Applications
| PMC Engineering LLC | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | WR293 |
| Product Name | Digital Relative Humidity and Temperature Transmitter, Remote Version |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy |
| Form Factor | Sensor; Transmitter; Instrument |
| Relative Humidity Range | 0.0 to 100 % |
| Relative Humidity Accuracy | 2 % |