PMC Engineering LLC Digital Relative Humidity Transmitter with Remote Probe for Pressurized Areas WR285

Description
The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software
Description
The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

Suppliers

Company
Product
Description
Supplier Links
Digital Relative Humidity Transmitter with Remote Probe for Pressurized Areas - WR285 - PMC Engineering LLC
Danbury, CT, USA
Digital Relative Humidity Transmitter with Remote Probe for Pressurized Areas
WR285
Digital Relative Humidity Transmitter with Remote Probe for Pressurized Areas WR285
The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs.

  • Up to 30 bar / 450 psi pressure
  • Analog and digital output standard
  • Interchangeable probe
  • Analog output signals selectable through software
  • Metric or US measurement units selectable through software
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WR285
Product Name Digital Relative Humidity Transmitter with Remote Probe for Pressurized Areas
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details