PMC Engineering LLC Climate Chamber S-904

Description
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated
Description
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated

Suppliers

Company
Product
Description
Supplier Links
Climate Chamber - S-904 - PMC Engineering LLC
Danbury, CT, USA
Climate Chamber
S-904
Climate Chamber S-904
The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy. Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F Optional in-built data-logging for reference probe and probes under calibration Probes up to ø 25 mm / ø 0.98” can be accommodated

The S904 Climate Chamber generates a stable and accurate RH at various temperatures, permitting calibration and verification of relative humidity sensors and transmitters. With a chamber temperature range of +10 to +50°C / +50 to +122°F, a uniformity of ±0.1°C / 0.02°F and the ability to generate 10–90% RH, accurate and repeatable calibrations are made easy.

  • Excellent stability within chamber: ±0.2% RH, Temp. ±0.1°C / 0.18°F
  • Optional in-built data-logging for reference probe and probes under calibration
  • Probes up to ø 25 mm / ø 0.98” can be accommodated
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Gas Generation Equipment
Product Number S-904
Product Name Climate Chamber
Generator Type Humidity / Water Vapor
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Humidity Calibrator - S-503 - PMC Engineering LLC
PMC Engineering LLC
Specs
Generator Type Humidity / Water Vapor
Features & Approvals Portable; NIST; Calibration Source
Inlet Temperature 59 to 95 F (15 to 35 C)
View Details