Inertial Labs, Inc. Attitude and Heading Reference System AHRS-2G

Description
The AHRS-2G is a high-performance strapdownattitude and heading reference system that determines absolute orientation (heading, pitch and roll) for any device on which it is mounted. Orientation is determined with high accuracy for both motionless and dynamic applications. In order to determine orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute pitch, roll and magnetic azimuth at AHRS initial alignment as well as providing ongoing corrections to gyroscopes during operation. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Programmable power saving modes available Compact design
Description
The AHRS-2G is a high-performance strapdownattitude and heading reference system that determines absolute orientation (heading, pitch and roll) for any device on which it is mounted. Orientation is determined with high accuracy for both motionless and dynamic applications. In order to determine orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute pitch, roll and magnetic azimuth at AHRS initial alignment as well as providing ongoing corrections to gyroscopes during operation. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Programmable power saving modes available Compact design

Suppliers

Company
Product
Description
Supplier Links
Attitude and Heading Reference System - AHRS-2G - Inertial Labs, Inc.
Paeonian Springs, VA, United States
Attitude and Heading Reference System
AHRS-2G
Attitude and Heading Reference System AHRS-2G
The AHRS-2G is a high-performance strapdownattitude and heading reference system that determines absolute orientation (heading, pitch and roll) for any device on which it is mounted. Orientation is determined with high accuracy for both motionless and dynamic applications. In order to determine orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute pitch, roll and magnetic azimuth at AHRS initial alignment as well as providing ongoing corrections to gyroscopes during operation. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Programmable power saving modes available Compact design

The AHRS-2G is a high-performance strapdownattitude and heading reference system that determines absolute orientation (heading, pitch and roll) for any device on which it is mounted. Orientation is determined with high accuracy for both motionless and dynamic applications.

In order to determine orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute pitch, roll and magnetic azimuth at AHRS initial alignment as well as providing ongoing corrections to gyroscopes during operation.

Key Features and Functionality

  • Real-time, zero latency 3DOF orientation tracking
  • Compensated raw data for acceleration, rate of turn, and magnetic field
  • Up to 100Hz data update rate
  • Full temperature calibration of all sensing elements
  • Internal magnetic disturbance calibration capabilities
  • Dynamic magnetic disturbance compensation
  • Extendable sensor fusion algorithms for added inputs
  • Programmable power saving modes available
  • Compact design
Supplier's Site

Technical Specifications

  Inertial Labs, Inc.
Product Category Inertial Navigation Systems
Product Number AHRS-2G
Product Name Attitude and Heading Reference System
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Attitude and Heading Reference System - AHRS-6G - Inertial Labs, Inc.
Specs
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
View Details
High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
View Details
Tactical Land Inertial Navigation System - ADVANS LYRA - Exail
Specs
Output Options Serial / Digital
Features GPS Aided
Angular / Rotary Axes Triaxial
View Details
Specs
Output Options Serial / Digital
Features Data Recorder
Angular / Rotary Axes Triaxial
View Details