PMC Engineering LLC Digital Relative Humidity and Temperature Transmitter, Remote Version DT284

Description
The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement element and its small overall size. 12mm / 0.47" probe diameter Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software
Description
The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement element and its small overall size. 12mm / 0.47" probe diameter Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

Suppliers

Company
Product
Description
Supplier Links
Digital Relative Humidity and Temperature Transmitter, Remote Version - DT284 - PMC Engineering LLC
Danbury, CT, USA
Digital Relative Humidity and Temperature Transmitter, Remote Version
DT284
Digital Relative Humidity and Temperature Transmitter, Remote Version DT284
The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement element and its small overall size. 12mm / 0.47" probe diameter Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement element and its small overall size.

  • 12mm / 0.47" probe diameter
  • Analog and digital output standard
  • Interchangeable probe
  • Analog output signals selectable through software
  • Metric or US measurement units selectable through software
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number DT284
Product Name Digital Relative Humidity and Temperature Transmitter, Remote Version
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Meter
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details