PJ Company DF SERIES: Drop Forged Wheels 840DF90

Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease
Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

Suppliers

Company
Product
Description
Supplier Links
DF SERIES: Drop Forged Wheels - 840DF90 - PJ Company
Compton, CA, USA
DF SERIES: Drop Forged Wheels
840DF90
DF SERIES: Drop Forged Wheels 840DF90
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

CAPACITY: 1400 - 20000 LBS.
DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application.
Characteristics:
Forged Steel SAE 1025, 75000 psi minimum tensile strength
Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease
Aluminum enamel finish Options:
Tapered roller bearings
Additional sizes
Grease fittings in the wheel hub
Metal washers
High temperature grease

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 840DF90
Product Name DF SERIES: Drop Forged Wheels
Maximum Load 8350 lbs (3787 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 10175SN7J - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 10 inch (254 mm)
View Details