PJ Company FN SERIES: Full-Pneumatic Wheels 829FN7J4

Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:
Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

Suppliers

Company
Product
Description
Supplier Links
FN SERIES: Full-Pneumatic Wheels - 829FN7J4 - PJ Company
Compton, CA, USA
FN SERIES: Full-Pneumatic Wheels
829FN7J4
FN SERIES: Full-Pneumatic Wheels 829FN7J4
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

CAPACITY: 150 - 445 LBS.
The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hub
Zerk grease fitting in hub
Options:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 829FN7J4
Product Name FN SERIES: Full-Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - EPR160 12.7/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
SR SERIES: Soft Rubber Wheels - 514SR50 - PJ Company
Specs
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details