PJ Company SN SERIES: Semi Pneumatic Wheels 825SN7K

Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:
Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

Suppliers

Company
Product
Description
Supplier Links
SN SERIES: Semi Pneumatic Wheels - 825SN7K - PJ Company
Compton, CA, USA
SN SERIES: Semi Pneumatic Wheels
825SN7K
SN SERIES: Semi Pneumatic Wheels 825SN7K
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

CAPACITY: 60 - 250 LBS.
The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hubOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 825SN7K
Product Name SN SERIES: Semi Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Caster Wheel - 1318836 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Polypropylene
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details