PJ Company PA SERIES: Polyurethane Mold on Aluminum Wheels 520PA6C

Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
PA SERIES: Polyurethane Mold on Aluminum Wheels - 520PA6C - PJ Company
Compton, CA, USA
PA SERIES: Polyurethane Mold on Aluminum Wheels
520PA6C
PA SERIES: Polyurethane Mold on Aluminum Wheels 520PA6C
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 600 - 1500 LBS.
PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-) Shore A
Standard color- Red Tread
Zerk grease fitting in hubOptions:
Other colors are available
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex 420PA64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520PA6C
Product Name PA SERIES: Polyurethane Mold on Aluminum Wheels
Wheel Type Plastic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 6949049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Solid Rubber Plastic Centre - 6161622010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 1539 lbs (698 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 408TPRG0 - PJ Company
Specs
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.38 inch (34.92 mm)
View Details