PJ Company PO SERIES: Polyolefin Wheels 820PO6C

Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW
Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Suppliers

Company
Product
Description
Supplier Links
PO SERIES: Polyolefin Wheels - 820PO6C - PJ Company
Compton, CA, USA
PO SERIES: Polyolefin Wheels
820PO6C
PO SERIES: Polyolefin Wheels 820PO6C
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

CAPACITY: 150 - 940 LBS.
PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact.
Characteristics:
Temperature -45 to +180 degrees F
Durometer 65 (+/-5) Shore D
Resists Absorption
Injection Molded
Good chemical resistance
Ribbed hub design, 1 1/2" and 2" tread width Options:
Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance)
High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F)
Metal retaining washers, metal thrust washers, or metal bearings
For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820PO6C
Product Name PO SERIES: Polyolefin Wheels
Wheel Type Plastic
Maximum Load 850 lbs (385 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2478506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Urethane Bearing Roller - B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 26.46 lbs (3 to 12 kg)
Wheel Diameter 0.3937 to 1.77 inch (10 to 45 mm)
View Details