PJ Company SN SERIES: Semi Pneumatic Wheels 815SN40

Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:
Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

Suppliers

Company
Product
Description
Supplier Links
SN SERIES: Semi Pneumatic Wheels - 815SN40 - PJ Company
Compton, CA, USA
SN SERIES: Semi Pneumatic Wheels
815SN40
SN SERIES: Semi Pneumatic Wheels 815SN40
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

CAPACITY: 60 - 250 LBS.
The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hubOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 815SN40
Product Name SN SERIES: Semi Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 60 lbs (27.21 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 825RS64 - PJ Company
Specs
Wheel Type Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 255 lbs (116 kg)
View Details