PJ Company DF SERIES: Drop Forged Wheels 630DF90

Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease
Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

Suppliers

Company
Product
Description
Supplier Links
DF SERIES: Drop Forged Wheels - 630DF90 - PJ Company
Compton, CA, USA
DF SERIES: Drop Forged Wheels
630DF90
DF SERIES: Drop Forged Wheels 630DF90
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

CAPACITY: 1400 - 20000 LBS.
DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application.
Characteristics:
Forged Steel SAE 1025, 75000 psi minimum tensile strength
Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease
Aluminum enamel finish Options:
Tapered roller bearings
Additional sizes
Grease fittings in the wheel hub
Metal washers
High temperature grease

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 630DF90
Product Name DF SERIES: Drop Forged Wheels
Maximum Load 5500 lbs (2494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 508PPRGF - PJ Company
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details