PJ Company VS, VF SERIES: V-Groove Semi Steel Wheels 625VS87

Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings
Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

Suppliers

Company
Product
Description
Supplier Links
VS, VF SERIES: V-Groove Semi Steel Wheels - 625VS87 - PJ Company
Compton, CA, USA
VS, VF SERIES: V-Groove Semi Steel Wheels
625VS87
VS, VF SERIES: V-Groove Semi Steel Wheels 625VS87
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

CAPACITY: 600 - 8350 LBS.
V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications.
Characteristics:
V- Grooved wheels range -65 to +800 degrees F
VS wheels constructed of semi-steel
VF wheels constructed of drop forged steel
Silver painted finish
2 3/16" hub length wheel are lubricated through zerk axleOptions:
Tapered roller bearings
Most sizes can be supplied with keyways
For plastic thrust washers use suffix TW
Metal retaining washer, metal thrust washer, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 625VS87
Product Name VS, VF SERIES: V-Groove Semi Steel Wheels
Wheel Type Metal; V-grooved
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 858742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
PO SERIES: Polyolefin Wheels - 420PO60 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Forged Steel Wheel (FS) - FS63-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 5500 lbs (2494 kg)
Wheel Diameter 6 inch (152 mm)
View Details