PJ Company PH, PT SERIES: Phenolic Wheels 625PH80

Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above
Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

Suppliers

Company
Product
Description
Supplier Links
PH, PT SERIES: Phenolic Wheels - 625PH80 - PJ Company
Compton, CA, USA
PH, PT SERIES: Phenolic Wheels
625PH80
PH, PT SERIES: Phenolic Wheels 625PH80
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

CAPACITY: 500 - 8000 LBS.
The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies.
Characteristics:
Temperature range -45 to +250 degrees F
Durometer 100 Shore DOptions:
For high temperature applications use PT instead of PH and specify all metal parts
For high impact use PL instead of PH
For plastic thrust washers use TW suffix; ex. 420PH64TW
Zerk grease fitting in hub on 5" diameter and above

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 625PH80
Product Name PH, PT SERIES: Phenolic Wheels
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 1036FN70 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10.7 inch (272 mm)
View Details